3M Tape, 304.8Mm X 292.1Mm, Copper Foil; Adhesive Type 3M 11.5X12-6-1125

Description
TAPE, 304.8MM X 292.1MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:11.5" RoHS Compliant: Yes
Description
TAPE, 304.8MM X 292.1MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:11.5" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ 1125 Tape is a copper foil tape featuring a pressure-sensitive acrylic adhesive. The tape has a backing thickness of 1.4 mil (0.04 mm) and a total thickness of 3.5 mils (0.088 mm). It is designed for various EMI/RFI shielding applications, including the shielding of small electromagnetic components, repair of printed wiring boards, and supplementary shielding of joints and seams. The tape meets the flame spread requirements of UL510 and has a breaking strength of 25 lbs/in (44N/10mm) with an adhesion to steel of 40 oz/in (4.4N/10mm). It is supplied on a removable liner for ease of handling and die-cutting.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ 1125 Tape is a copper foil tape featuring a pressure-sensitive acrylic adhesive. The tape has a backing thickness of 1.4 mil (0.04 mm) and a total thickness of 3.5 mils (0.088 mm). It is designed for various EMI/RFI shielding applications, including the shielding of small electromagnetic components, repair of printed wiring boards, and supplementary shielding of joints and seams. The tape meets the flame spread requirements of UL510 and has a breaking strength of 25 lbs/in (44N/10mm) with an adhesion to steel of 40 oz/in (4.4N/10mm). It is supplied on a removable liner for ease of handling and die-cutting.

Suppliers

Company
Product
Description
Supplier Links
Tape, 304.8Mm X 292.1Mm, Copper Foil; Adhesive Type 3M - 99Y5795 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 292.1Mm, Copper Foil; Adhesive Type 3M
99Y5795
Tape, 304.8Mm X 292.1Mm, Copper Foil; Adhesive Type 3M 99Y5795
TAPE, 304.8MM X 292.1MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:11.5" RoHS Compliant: Yes

TAPE, 304.8MM X 292.1MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:11.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5795
Product Name Tape, 304.8Mm X 292.1Mm, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
Skived PTFE Tape - 204-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Skived PTFE Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
Anodizing Discs - AD021MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details