3M Tape, 5.49M X 292.1Mm, Silver, Copper; Adhesive Type 3M 11.5-6-1345

Description
TAPE, 5.49M X 292.1MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes
Datasheet
Description
TAPE, 5.49M X 292.1MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5.49M X 292.1Mm, Silver, Copper; Adhesive Type 3M - 99Y5793 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5.49M X 292.1Mm, Silver, Copper; Adhesive Type 3M
99Y5793
Tape, 5.49M X 292.1Mm, Silver, Copper; Adhesive Type 3M 99Y5793
TAPE, 5.49M X 292.1MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes

TAPE, 5.49M X 292.1MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conductive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5793
Product Name Tape, 5.49M X 292.1Mm, Silver, Copper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Co-Extruded Multi-Polymer Tape - 2A87 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Co-Extruded Multi-Polymer Tape
Backing Plastic / Polymer
Adhesive Co-Extruded Multi-Polymer Tape
View Details
Kwiky Dot™ Discs - KD00343 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details