3M Tape, 19Mm X 66M, Acetate Cloth, Blk; Adhesive Type 3M 11 19MM

Description
TAPE, 19MM X 66M, ACETATE CLOTH, BLK; Adhesive Type:Rubber Thermosetting Pressure Sensitive Adhesive; Tape Backing Material:Acetate Cloth; Tape Colour:Black; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:216ft
Description
TAPE, 19MM X 66M, ACETATE CLOTH, BLK; Adhesive Type:Rubber Thermosetting Pressure Sensitive Adhesive; Tape Backing Material:Acetate Cloth; Tape Colour:Black; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:216ft

Suppliers

Company
Product
Description
Supplier Links
Tape, 19Mm X 66M, Acetate Cloth, Blk; Adhesive Type 3M - 43W7252 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 19Mm X 66M, Acetate Cloth, Blk; Adhesive Type 3M
43W7252
Tape, 19Mm X 66M, Acetate Cloth, Blk; Adhesive Type 3M 43W7252
TAPE, 19MM X 66M, ACETATE CLOTH, BLK; Adhesive Type:Rubber Thermosetting Pressure Sensitive Adhesive; Tape Backing Material:Acetate Cloth; Tape Colour:Black; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:216ft

TAPE, 19MM X 66M, ACETATE CLOTH, BLK; Adhesive Type:Rubber Thermosetting Pressure Sensitive Adhesive; Tape Backing Material:Acetate Cloth; Tape Colour:Black; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:216ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 43W7252
Product Name Tape, 19Mm X 66M, Acetate Cloth, Blk; Adhesive Type 3M
Type Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data