3M Ring Connectors 11-14S-P

Description
VINYL INSULATED BUTTED SEAM RING
Request a Quote Datasheet
Description
VINYL INSULATED BUTTED SEAM RING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 19-11-14S-P-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
19-11-14S-P-ND
Ring Connectors 19-11-14S-P-ND
VINYL INSULATED BUTTED SEAM RING

VINYL INSULATED BUTTED SEAM RING

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 18Awg, Red; Stud Size - Metric 3M
73J5979
Terminal, Ring Tongue, 1/4", 18Awg, Red; Stud Size - Metric 3M 73J5979
TERMINAL, RING TONGUE, 1/4", 18AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 18AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19-11-14S-P-ND 73J5979
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 18Awg, Red; Stud Size - Metric 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data