3M Adhesive Type 3M 11-1"X72YDS

Description
Adhesive Type:Rubber Thermosetting Pressure Sensitive Adhesive; Tape Backing Material:Acetate Cloth; Tape Colour:Black; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet
Description
Adhesive Type:Rubber Thermosetting Pressure Sensitive Adhesive; Tape Backing Material:Acetate Cloth; Tape Colour:Black; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Type 3M - 25C3035 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Type 3M
25C3035
Adhesive Type 3M 25C3035
Adhesive Type:Rubber Thermosetting Pressure Sensitive Adhesive; Tape Backing Material:Acetate Cloth; Tape Colour:Black; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

Adhesive Type:Rubber Thermosetting Pressure Sensitive Adhesive; Tape Backing Material:Acetate Cloth; Tape Colour:Black; Total Tape Thickness:8 mil (0.2 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 25C3035
Product Name Adhesive Type 3M
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Glass Cloth Discs - GC01187 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details