3M Junction Backshell, Zinc Alloy, 60°; Accessory Type 3M 103A0-C500-00

Description
JUNCTION BACKSHELL, ZINC ALLOY, 60°; Accessory Type:Junction Backshell; For Use With:100 Position Connectors; Connector Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Product Range:103A0 Series RoHS Compliant: Yes
Datasheet
Description
JUNCTION BACKSHELL, ZINC ALLOY, 60°; Accessory Type:Junction Backshell; For Use With:100 Position Connectors; Connector Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Product Range:103A0 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Backshell, Zinc Alloy, 60°; Accessory Type 3M - 75T8477 - Newark, An Avnet Company
Chicago, IL, United States
Junction Backshell, Zinc Alloy, 60°; Accessory Type 3M
75T8477
Junction Backshell, Zinc Alloy, 60°; Accessory Type 3M 75T8477
JUNCTION BACKSHELL, ZINC ALLOY, 60°; Accessory Type:Junction Backshell; For Use With:100 Position Connectors; Connector Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Product Range:103A0 Series RoHS Compliant: Yes

JUNCTION BACKSHELL, ZINC ALLOY, 60°; Accessory Type:Junction Backshell; For Use With:100 Position Connectors; Connector Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Product Range:103A0 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75T8477
Product Name Junction Backshell, Zinc Alloy, 60°; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details