3M Junction Backshell, Zinc Alloy, 60°; Accessory Type 3M 10368-C500-00

Description
JUNCTION BACKSHELL, ZINC ALLOY, 60°; Accessory Type:Junction Backshell; For Use With:68 Position Connectors; Connector Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Product Range:10368 Series RoHS Compliant: Yes
Datasheet
Description
JUNCTION BACKSHELL, ZINC ALLOY, 60°; Accessory Type:Junction Backshell; For Use With:68 Position Connectors; Connector Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Product Range:10368 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Backshell, Zinc Alloy, 60°; Accessory Type 3M - 75T8490 - Newark, An Avnet Company
Chicago, IL, United States
Junction Backshell, Zinc Alloy, 60°; Accessory Type 3M
75T8490
Junction Backshell, Zinc Alloy, 60°; Accessory Type 3M 75T8490
JUNCTION BACKSHELL, ZINC ALLOY, 60°; Accessory Type:Junction Backshell; For Use With:68 Position Connectors; Connector Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Product Range:10368 Series RoHS Compliant: Yes

JUNCTION BACKSHELL, ZINC ALLOY, 60°; Accessory Type:Junction Backshell; For Use With:68 Position Connectors; Connector Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Product Range:10368 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75T8490
Product Name Junction Backshell, Zinc Alloy, 60°; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details