3M D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 10368-3540-000 10368-3540-000

Description
Manufacturer: 3M Win Source Part Number: 809431-10368-3540-00 0 Number of Positions: 68 Features: Latch Lock Accessory Type: Two Piece Backshell Material: Aluminum Part Status: Obsolete (End Of Life) Cable Exit: 60° Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: 3M Win Source Part Number: 809431-10368-3540-00 0 Number of Positions: 68 Features: Latch Lock Accessory Type: Two Piece Backshell Material: Aluminum Part Status: Obsolete (End Of Life) Cable Exit: 60° Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 10368-3540-000 - 809431-10368-3540-000 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 10368-3540-000
809431-10368-3540-000
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 10368-3540-000 809431-10368-3540-000
Manufacturer: 3M Win Source Part Number: 809431-10368-3540-00 0 Number of Positions: 68 Features: Latch Lock Accessory Type: Two Piece Backshell Material: Aluminum Part Status: Obsolete (End Of Life) Cable Exit: 60° Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable

Manufacturer: 3M
Win Source Part Number: 809431-10368-3540-000
Number of Positions: 68
Features: Latch Lock
Accessory Type: Two Piece Backshell
Material: Aluminum
Part Status: Obsolete (End Of Life)
Cable Exit: 60°
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 809431-10368-3540-000
Product Name D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 10368-3540-000
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details