3M Junction Backshell, Zinc Alloy, 60°; Product Range 3M 10350-C500-00

Description
JUNCTION BACKSHELL, ZINC ALLOY, 60°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:50 Position Connectors RoHS Compliant: Yes
Datasheet
Description
JUNCTION BACKSHELL, ZINC ALLOY, 60°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:50 Position Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Backshell, Zinc Alloy, 60°; Product Range 3M - 75T8488 - Newark, An Avnet Company
Chicago, IL, United States
Junction Backshell, Zinc Alloy, 60°; Product Range 3M
75T8488
Junction Backshell, Zinc Alloy, 60°; Product Range 3M 75T8488
JUNCTION BACKSHELL, ZINC ALLOY, 60°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:50 Position Connectors RoHS Compliant: Yes

JUNCTION BACKSHELL, ZINC ALLOY, 60°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:50 Position Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75T8488
Product Name Junction Backshell, Zinc Alloy, 60°; Product Range 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details