3M Junction Backshell, Zinc Alloy, 180°; Product Range 3M 10350-C200-00

Description
JUNCTION BACKSHELL, ZINC ALLOY, 180°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:50 Position Connectors RoHS Compliant: Yes
Datasheet
Description
JUNCTION BACKSHELL, ZINC ALLOY, 180°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:50 Position Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Backshell, Zinc Alloy, 180°; Product Range 3M - 75T8487 - Newark, An Avnet Company
Chicago, IL, United States
Junction Backshell, Zinc Alloy, 180°; Product Range 3M
75T8487
Junction Backshell, Zinc Alloy, 180°; Product Range 3M 75T8487
JUNCTION BACKSHELL, ZINC ALLOY, 180°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:50 Position Connectors RoHS Compliant: Yes

JUNCTION BACKSHELL, ZINC ALLOY, 180°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:50 Position Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75T8487
Product Name Junction Backshell, Zinc Alloy, 180°; Product Range 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details