3M Connector Backshell, Junction Shell, Mini D Ribbon Connectors, 180 , Metal Body Rohs Compliant 3M 10350-52A0-008

Description
Connector Backshell, Junction Shell, Mini D Ribbon Connectors, 180 , Metal Body RoHS Compliant: Yes
Datasheet
Description
Connector Backshell, Junction Shell, Mini D Ribbon Connectors, 180 , Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell, Junction Shell, Mini D Ribbon Connectors, 180 , Metal Body Rohs Compliant 3M - 39K0772 - Newark, An Avnet Company
Chicago, IL, United States
Connector Backshell, Junction Shell, Mini D Ribbon Connectors, 180 , Metal Body Rohs Compliant 3M
39K0772
Connector Backshell, Junction Shell, Mini D Ribbon Connectors, 180 , Metal Body Rohs Compliant 3M 39K0772
Connector Backshell, Junction Shell, Mini D Ribbon Connectors, 180 , Metal Body RoHS Compliant: Yes

Connector Backshell, Junction Shell, Mini D Ribbon Connectors, 180 , Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
Junction Shell, Plastic, 180°; Accessory Type 3M - 81C9922 - Newark, An Avnet Company
Chicago, IL, United States
Junction Shell, Plastic, 180°; Accessory Type 3M
81C9922
Junction Shell, Plastic, 180°; Accessory Type 3M 81C9922
JUNCTION SHELL, PLASTIC, 180°; Accessory Type:Junction Shell; For Use With:MDR Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Product Range:10350 Series RoHS Compliant: Yes

JUNCTION SHELL, PLASTIC, 180°; Accessory Type:Junction Shell; For Use With:MDR Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Product Range:10350 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39K0772
Product Name Connector Backshell, Junction Shell, Mini D Ribbon Connectors, 180 , Metal Body Rohs Compliant 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details