3M Junction Backshell, Zinc Alloy, 60°; Accessory Type 3M 10340-C500-00

Description
JUNCTION BACKSHELL, ZINC ALLOY, 60°; Accessory Type:Junction Backshell; For Use With:40 Position Connectors; Connector Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Product Range:10340 Series RoHS Compliant: Yes
Datasheet
Description
JUNCTION BACKSHELL, ZINC ALLOY, 60°; Accessory Type:Junction Backshell; For Use With:40 Position Connectors; Connector Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Product Range:10340 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Backshell, Zinc Alloy, 60°; Accessory Type 3M - 75T8486 - Newark, An Avnet Company
Chicago, IL, United States
Junction Backshell, Zinc Alloy, 60°; Accessory Type 3M
75T8486
Junction Backshell, Zinc Alloy, 60°; Accessory Type 3M 75T8486
JUNCTION BACKSHELL, ZINC ALLOY, 60°; Accessory Type:Junction Backshell; For Use With:40 Position Connectors; Connector Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Product Range:10340 Series RoHS Compliant: Yes

JUNCTION BACKSHELL, ZINC ALLOY, 60°; Accessory Type:Junction Backshell; For Use With:40 Position Connectors; Connector Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Product Range:10340 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75T8486
Product Name Junction Backshell, Zinc Alloy, 60°; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details