3M Shielded Junction Shell, Abs; Accessory Type 3M 10340-55F0-008

Description
SHIELDED JUNCTION SHELL, ABS; Accessory Type:Solder Plug Junction Backshell; For Use With:40 Position Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body RoHS Compliant: Yes
Datasheet
Description
SHIELDED JUNCTION SHELL, ABS; Accessory Type:Solder Plug Junction Backshell; For Use With:40 Position Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Junction Shell, Abs; Accessory Type 3M - 73H3464 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Junction Shell, Abs; Accessory Type 3M
73H3464
Shielded Junction Shell, Abs; Accessory Type 3M 73H3464
SHIELDED JUNCTION SHELL, ABS; Accessory Type:Solder Plug Junction Backshell; For Use With:40 Position Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body RoHS Compliant: Yes

SHIELDED JUNCTION SHELL, ABS; Accessory Type:Solder Plug Junction Backshell; For Use With:40 Position Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73H3464
Product Name Shielded Junction Shell, Abs; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details