3M Junction Shell, 180Deg, Metal; Accessory Type 3M 10336-52A0-008

Description
JUNCTION SHELL, 180DEG, METAL; Accessory Type:Junction Shell; For Use With:Mini D Ribbon Connectors; Connector Shell Size:36; Cable Exit Angle:180°; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
JUNCTION SHELL, 180DEG, METAL; Accessory Type:Junction Shell; For Use With:Mini D Ribbon Connectors; Connector Shell Size:36; Cable Exit Angle:180°; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Shell, 180Deg, Metal; Accessory Type 3M - 91B7614 - Newark, An Avnet Company
Chicago, IL, United States
Junction Shell, 180Deg, Metal; Accessory Type 3M
91B7614
Junction Shell, 180Deg, Metal; Accessory Type 3M 91B7614
JUNCTION SHELL, 180DEG, METAL; Accessory Type:Junction Shell; For Use With:Mini D Ribbon Connectors; Connector Shell Size:36; Cable Exit Angle:180°; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

JUNCTION SHELL, 180DEG, METAL; Accessory Type:Junction Shell; For Use With:Mini D Ribbon Connectors; Connector Shell Size:36; Cable Exit Angle:180°; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 91B7614
Product Name Junction Shell, 180Deg, Metal; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details