3M D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 10336-52A0-008 10336-52A0-008

Description
Manufacturer: 3M Win Source Part Number: 905043-10336-52A0-00 8 Series: 103 Features: 36 Position Two Piece Backshell Connector Black 180° Unshielded Package: Box Family Name: 10336 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8538.90.8180 Other Part Number: -10336-52A0-008, 7000007384, 1033652A0008, 4901690089510, 90169008951, JE150180378
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 905043-10336-52A0-00 8 Series: 103 Features: 36 Position Two Piece Backshell Connector Black 180° Unshielded Package: Box Family Name: 10336 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8538.90.8180 Other Part Number: -10336-52A0-008, 7000007384, 1033652A0008, 4901690089510, 90169008951, JE150180378
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 10336-52A0-008 - 905043-10336-52A0-008 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 10336-52A0-008
905043-10336-52A0-008
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 10336-52A0-008 905043-10336-52A0-008
Manufacturer: 3M Win Source Part Number: 905043-10336-52A0-00 8 Series: 103 Features: 36 Position Two Piece Backshell Connector Black 180° Unshielded Package: Box Family Name: 10336 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8538.90.8180 Other Part Number: -10336-52A0-008, 7000007384, 1033652A0008, 4901690089510, 90169008951, JE150180378

Manufacturer: 3M
Win Source Part Number: 905043-10336-52A0-008
Series: 103
Features: 36 Position Two Piece Backshell Connector Black 180° Unshielded
Package: Box
Family Name: 10336
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8538.90.8180
Other Part Number: -10336-52A0-008, 7000007384, 1033652A0008, 4901690089510, 90169008951, JE150180378

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
355-10336-52A0-008
Electronic Connector 355-10336-52A0-008
36 Pos Metal Backshell, Straight, Black, UL94 V-0 Product overview: 10336-52A0-008 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-10336-52A0-008 can be used for catalog matching and distributor lookup.

36 Pos Metal Backshell, Straight, Black, UL94 V-0 Product overview: 10336-52A0-008 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-10336-52A0-008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 10336-52A0-008 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
10336-52A0-008
D-Sub, D-Shaped Connector Backshells, Hoods 10336-52A0-008
CONN BACKSHELL 36POS 180DEG BLK

CONN BACKSHELL 36POS 180DEG BLK

Supplier's Site Datasheet
Je150180378 10336-52A0-008=36/mdr/shell/solder/screw/grndpla Rohs Compliant 3M - 24AC1384 - Newark, An Avnet Company
Chicago, IL, United States
Je150180378 10336-52A0-008=36/mdr/shell/solder/screw/grndpla Rohs Compliant 3M
24AC1384
Je150180378 10336-52A0-008=36/mdr/shell/solder/screw/grndpla Rohs Compliant 3M 24AC1384
JE150180378 10336-52A0-008=36/MD R/SHELL/SOLDER/SCREW /GRNDPLA ROHS COMPLIANT: YES

JE150180378 10336-52A0-008=36/MDR/SHELL/SOLDER/SCREW/GRNDPLA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905043-10336-52A0-008 355-10336-52A0-008 10336-52A0-008 24AC1384
Product Name D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 10336-52A0-008 Electronic Connector D-Sub, D-Shaped Connector Backshells, Hoods Je150180378 10336-52A0-008=36/mdr/shell/solder/screw/grndpla Rohs Compliant 3M
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4203 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details