3M Junction Backshell, Zinc Alloy, 60°; Product Range 3M 10326-C500-00

Description
JUNCTION BACKSHELL, ZINC ALLOY, 60°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:26 Position Connectors RoHS Compliant: Yes
Description
JUNCTION BACKSHELL, ZINC ALLOY, 60°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:26 Position Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Junction Backshell, Zinc Alloy, 60°; Product Range 3M - 75T8482 - Newark, An Avnet Company
Chicago, IL, United States
Junction Backshell, Zinc Alloy, 60°; Product Range 3M
75T8482
Junction Backshell, Zinc Alloy, 60°; Product Range 3M 75T8482
JUNCTION BACKSHELL, ZINC ALLOY, 60°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:26 Position Connectors RoHS Compliant: Yes

JUNCTION BACKSHELL, ZINC ALLOY, 60°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:26 Position Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75T8482
Product Name Junction Backshell, Zinc Alloy, 60°; Product Range 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details