3M Junction Shell, Glass Filled Polyester; Accessory Type 3M 10326-52F0-008

Description
JUNCTION SHELL, GLASS FILLED POLYESTER; Accessory Type:Solder Plug Junction Backshell; For Use With:26 Position Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body RoHS Compliant: Yes
Datasheet
Description
JUNCTION SHELL, GLASS FILLED POLYESTER; Accessory Type:Solder Plug Junction Backshell; For Use With:26 Position Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Shell, Glass Filled Polyester; Accessory Type 3M - 50B147 - Newark, An Avnet Company
Chicago, IL, United States
Junction Shell, Glass Filled Polyester; Accessory Type 3M
50B147
Junction Shell, Glass Filled Polyester; Accessory Type 3M 50B147
JUNCTION SHELL, GLASS FILLED POLYESTER; Accessory Type:Solder Plug Junction Backshell; For Use With:26 Position Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body RoHS Compliant: Yes

JUNCTION SHELL, GLASS FILLED POLYESTER; Accessory Type:Solder Plug Junction Backshell; For Use With:26 Position Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Backshell, Solder Plug Junction Backshell, Mini D Ribbon 101Xx-3000Ve Plug Connectors Rohs Compliant 3M - 39K0763 - Newark, An Avnet Company
Chicago, IL, United States
Connector Backshell, Solder Plug Junction Backshell, Mini D Ribbon 101Xx-3000Ve Plug Connectors Rohs Compliant 3M
39K0763
Connector Backshell, Solder Plug Junction Backshell, Mini D Ribbon 101Xx-3000Ve Plug Connectors Rohs Compliant 3M 39K0763
Connector Backshell, Solder Plug Junction Backshell, Mini D Ribbon 101XX-3000VE Plug Connectors RoHS Compliant: Yes

Connector Backshell, Solder Plug Junction Backshell, Mini D Ribbon 101XX-3000VE Plug Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 50B147
Product Name Junction Shell, Glass Filled Polyester; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 285 mm (11.22 inch)
Bearing Bore / Ring O.D. 10.24 inch (260 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details