3M D Sub Backshell, 26Pos, 180 Deg; Product Range 3M 10326-32J0-000

Description
D SUB BACKSHELL, 26POS, 180 DEG; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 26POS, 180 DEG; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 26Pos, 180 Deg; Product Range 3M - 81H8138 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 26Pos, 180 Deg; Product Range 3M
81H8138
D Sub Backshell, 26Pos, 180 Deg; Product Range 3M 81H8138
D SUB BACKSHELL, 26POS, 180 DEG; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

D SUB BACKSHELL, 26POS, 180 DEG; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 81H8138
Product Name D Sub Backshell, 26Pos, 180 Deg; Product Range 3M
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details