3M D Sub Backshell, 180Deg, 26Pos, Da; Product Range 3M 10326-1230-00

Description
D SUB BACKSHELL, 180DEG, 26POS, DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body
Datasheet
Description
D SUB BACKSHELL, 180DEG, 26POS, DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180Deg, 26Pos, Da; Product Range 3M - 92B1453 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, 26Pos, Da; Product Range 3M
92B1453
D Sub Backshell, 180Deg, 26Pos, Da; Product Range 3M 92B1453
D SUB BACKSHELL, 180DEG, 26POS, DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body

D SUB BACKSHELL, 180DEG, 26POS, DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92B1453
Product Name D Sub Backshell, 180Deg, 26Pos, Da; Product Range 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 185 mm (7.28 inch)
Bearing Bore / Ring O.D. 6.69 inch (170 mm)
View Details