3M Connector Backshell, Solder Plug Junction Backshell, Mini D Ribbon 101Xx-3000Ve Plug Connectors Rohs Compliant 3M 10320-52F0-008

Description
Connector Backshell, Solder Plug Junction Backshell, Mini D Ribbon 101XX-3000VE Plug Connectors RoHS Compliant: Yes
Description
Connector Backshell, Solder Plug Junction Backshell, Mini D Ribbon 101XX-3000VE Plug Connectors RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M Mini D Ribbon Connector Backshell (part number 39K0758) features a rugged two-piece die cast metal shell designed for round cable applications. It is constructed from zinc alloy with a nickel plating, providing durability and resistance to corrosion. The backshell includes a reliable metal strain relief clamp that ensures grounding for the cable shield, enhancing electromagnetic interference (EMI) and electrostatic discharge (ESD) protection. This connector backshell is compatible with 101XX-6000 EC plugs and offers a quick release latching mechanism for ease of use. It is available in various positions, including 14, 20, 26, 36, 40, 50, 68, and 100, accommodating different connector configurations. The product is RoHS compliant, indicating it meets environmental standards regarding hazardous substances. Included with the backshell are cable clamps, flat head screws, pan head screws, metal shell halves, and metal latches, providing all necessary components for installation. This backshell is suitable for applications requiring robust connectivity solutions with effective shielding and strain relief.

Datasheet Summary
Powered by GS/AI

The 3M Mini D Ribbon Connector Backshell (part number 39K0758) features a rugged two-piece die cast metal shell designed for round cable applications. It is constructed from zinc alloy with a nickel plating, providing durability and resistance to corrosion. The backshell includes a reliable metal strain relief clamp that ensures grounding for the cable shield, enhancing electromagnetic interference (EMI) and electrostatic discharge (ESD) protection. This connector backshell is compatible with 101XX-6000 EC plugs and offers a quick release latching mechanism for ease of use. It is available in various positions, including 14, 20, 26, 36, 40, 50, 68, and 100, accommodating different connector configurations. The product is RoHS compliant, indicating it meets environmental standards regarding hazardous substances. Included with the backshell are cable clamps, flat head screws, pan head screws, metal shell halves, and metal latches, providing all necessary components for installation. This backshell is suitable for applications requiring robust connectivity solutions with effective shielding and strain relief.

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell, Solder Plug Junction Backshell, Mini D Ribbon 101Xx-3000Ve Plug Connectors Rohs Compliant 3M - 39K0758 - Newark, An Avnet Company
Chicago, IL, United States
Connector Backshell, Solder Plug Junction Backshell, Mini D Ribbon 101Xx-3000Ve Plug Connectors Rohs Compliant 3M
39K0758
Connector Backshell, Solder Plug Junction Backshell, Mini D Ribbon 101Xx-3000Ve Plug Connectors Rohs Compliant 3M 39K0758
Connector Backshell, Solder Plug Junction Backshell, Mini D Ribbon 101XX-3000VE Plug Connectors RoHS Compliant: Yes

Connector Backshell, Solder Plug Junction Backshell, Mini D Ribbon 101XX-3000VE Plug Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Junction Shell, Glass Filled Polyester; Accessory Type 3M - 50B8703 - Newark, An Avnet Company
Chicago, IL, United States
Junction Shell, Glass Filled Polyester; Accessory Type 3M
50B8703
Junction Shell, Glass Filled Polyester; Accessory Type 3M 50B8703
JUNCTION SHELL, GLASS FILLED POLYESTER; Accessory Type:Solder Plug Junction Backshell; For Use With:20 Position Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body RoHS Compliant: Yes

JUNCTION SHELL, GLASS FILLED POLYESTER; Accessory Type:Solder Plug Junction Backshell; For Use With:20 Position Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39K0758
Product Name Connector Backshell, Solder Plug Junction Backshell, Mini D Ribbon 101Xx-3000Ve Plug Connectors Rohs Compliant 3M
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details