3M Electronic Connector 10320-52A0-008

Description
20 Pos Straight Connector Tool, Metal/Plastic, UL94 V-0 Product overview: 10320-52A0-008 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-10320-52A0-008 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 Pos Straight Connector Tool, Metal/Plastic, UL94 V-0 Product overview: 10320-52A0-008 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-10320-52A0-008 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
355-10320-52A0-008
Electronic Connector 355-10320-52A0-008
20 Pos Straight Connector Tool, Metal/Plastic, UL94 V-0 Product overview: 10320-52A0-008 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-10320-52A0-008 can be used for catalog matching and distributor lookup.

20 Pos Straight Connector Tool, Metal/Plastic, UL94 V-0 Product overview: 10320-52A0-008 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-10320-52A0-008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 10320-52A0-008-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
10320-52A0-008-ND
D-Sub, D-Shaped Connector Backshells, Hoods 10320-52A0-008-ND
20 Position Two Piece Backshell Connector Black 180° Unshielded

20 Position Two Piece Backshell Connector Black 180° Unshielded

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 19-10320-52A0-008-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
19-10320-52A0-008-ND
D-Sub, D-Shaped Connector Backshells, Hoods 19-10320-52A0-008-ND
CONN BACKSHELL 20P 180DEG 1=1PC

CONN BACKSHELL 20P 180DEG 1=1PC

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1333219-10320-52A0-008 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1333219-10320-52A0-008
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1333219-10320-52A0-008
Manufacturer: 3M Win Source Part Number: 1333219-10320-52A0-0 08 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods Packaging: Box Number of Positions: 20 Color: Black Features: Mating Screws M2.6 Cable Type: Round Shielding: Unshielded Accessory Type: Two Piece Backshell Standard Package: 100 Material: Polyester, Glass Filled Cable Exit: 180° Hardware: Assembly Hardware, Strain Relief ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable HTSUS: 8538.90.8180 Other Part Number: -10320-52A0-008,7000 007383,JE150180360,1 032052A0008,90169008 950,4901690089503 Base Product Number: 10320 RoHS Status: RoHS Compliant

Manufacturer: 3M
Win Source Part Number: 1333219-10320-52A0-008
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods
Packaging: Box
Number of Positions: 20
Color: Black
Features: Mating Screws M2.6
Cable Type: Round
Shielding: Unshielded
Accessory Type: Two Piece Backshell
Standard Package: 100
Material: Polyester, Glass Filled
Cable Exit: 180°
Hardware: Assembly Hardware, Strain Relief
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
HTSUS: 8538.90.8180
Other Part Number: -10320-52A0-008,7000007383,JE150180360,1032052A0008,90169008950,4901690089503
Base Product Number: 10320
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 355-10320-52A0-008 10320-52A0-008-ND 1333219-10320-52A0-008
Product Name Electronic Connector D-Sub, D-Shaped Connector Backshells, Hoods Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products