SHIELDED JUNCTION SHELL, ABS; Accessory Type:Plastic Shielded Junction Backshell; For Use With:MDR 20 Position Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Product Range:10320 SeriesRoHS Compliant: Yes
Connector Backshell, Plastic Shielded Junction Backshell RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 91F4888 |
| Product Name | Shielded Junction Shell, Abs; Accessory Type 3M |