3M Junction Backshell, Zinc Alloy, 180°; Product Range 3M 10314-C200-00

Description
JUNCTION BACKSHELL, ZINC ALLOY, 180°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:14 Position Connectors RoHS Compliant: Yes
Datasheet
Description
JUNCTION BACKSHELL, ZINC ALLOY, 180°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:14 Position Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Backshell, Zinc Alloy, 180°; Product Range 3M - 75T8478 - Newark, An Avnet Company
Chicago, IL, United States
Junction Backshell, Zinc Alloy, 180°; Product Range 3M
75T8478
Junction Backshell, Zinc Alloy, 180°; Product Range 3M 75T8478
JUNCTION BACKSHELL, ZINC ALLOY, 180°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:14 Position Connectors RoHS Compliant: Yes

JUNCTION BACKSHELL, ZINC ALLOY, 180°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:14 Position Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75T8478
Product Name Junction Backshell, Zinc Alloy, 180°; Product Range 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details