3M Junction Shell, Glass Filled Polyester; Accessory Type 3M 10314-52F0-008

Description
JUNCTION SHELL, GLASS FILLED POLYESTER; Accessory Type:Solder Plug Junction Backshell; For Use With:14 Position Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body RoHS Compliant: Yes
Datasheet
Description
JUNCTION SHELL, GLASS FILLED POLYESTER; Accessory Type:Solder Plug Junction Backshell; For Use With:14 Position Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Shell, Glass Filled Polyester; Accessory Type 3M - 18C3888 - Newark, An Avnet Company
Chicago, IL, United States
Junction Shell, Glass Filled Polyester; Accessory Type 3M
18C3888
Junction Shell, Glass Filled Polyester; Accessory Type 3M 18C3888
JUNCTION SHELL, GLASS FILLED POLYESTER; Accessory Type:Solder Plug Junction Backshell; For Use With:14 Position Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body RoHS Compliant: Yes

JUNCTION SHELL, GLASS FILLED POLYESTER; Accessory Type:Solder Plug Junction Backshell; For Use With:14 Position Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Backshell, Solder Plug Junction Backshell, Mini D Ribbon 101Xx-3000Ve Plug Connectors Rohs Compliant 3M - 59M4400 - Newark, An Avnet Company
Chicago, IL, United States
Connector Backshell, Solder Plug Junction Backshell, Mini D Ribbon 101Xx-3000Ve Plug Connectors Rohs Compliant 3M
59M4400
Connector Backshell, Solder Plug Junction Backshell, Mini D Ribbon 101Xx-3000Ve Plug Connectors Rohs Compliant 3M 59M4400
Connector Backshell, Solder Plug Junction Backshell, Mini D Ribbon 101XX-3000VE Plug Connectors RoHS Compliant: Yes

Connector Backshell, Solder Plug Junction Backshell, Mini D Ribbon 101XX-3000VE Plug Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18C3888
Product Name Junction Shell, Glass Filled Polyester; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details