3M Junction Shell, Plastic, 180°; Accessory Type 3M 10314-52A0-008

Description
JUNCTION SHELL, PLASTIC, 180°; Accessory Type:Junction Shell; For Use With:MDR Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Product Range:1031 Series RoHS Compliant: Yes
Datasheet
Description
JUNCTION SHELL, PLASTIC, 180°; Accessory Type:Junction Shell; For Use With:MDR Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Product Range:1031 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Shell, Plastic, 180°; Accessory Type 3M - 25H9449 - Newark, An Avnet Company
Chicago, IL, United States
Junction Shell, Plastic, 180°; Accessory Type 3M
25H9449
Junction Shell, Plastic, 180°; Accessory Type 3M 25H9449
JUNCTION SHELL, PLASTIC, 180°; Accessory Type:Junction Shell; For Use With:MDR Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Product Range:1031 Series RoHS Compliant: Yes

JUNCTION SHELL, PLASTIC, 180°; Accessory Type:Junction Shell; For Use With:MDR Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Product Range:1031 Series RoHS Compliant: Yes

Supplier's Site
Shell, Plastic, J/screw, Mdr, 14Way; Accessory Type 3M - 59M4399 - Newark, An Avnet Company
Chicago, IL, United States
Shell, Plastic, J/screw, Mdr, 14Way; Accessory Type 3M
59M4399
Shell, Plastic, J/screw, Mdr, 14Way; Accessory Type 3M 59M4399
SHELL, PLASTIC, J/SCREW, MDR, 14WAY; Accessory Type:Junction Shell; For Use With:Mini D Ribbon Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Metal Body; Product Range:1031 Series; RoHS Compliant: Yes

SHELL, PLASTIC, J/SCREW, MDR, 14WAY; Accessory Type:Junction Shell; For Use With:Mini D Ribbon Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Metal Body; Product Range:1031 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25H9449
Product Name Junction Shell, Plastic, 180°; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details