3M Shielded Junction Shell, Abs; Accessory Type 3M 10314-3210-000

Description
SHIELDED JUNCTION SHELL, ABS; Accessory Type:Plastic Shielded Junction Backshell; For Use With:MDR 14 Position Connector; Connector Shell Size:14; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Body Color:Beige RoHS Compliant: Yes
Description
SHIELDED JUNCTION SHELL, ABS; Accessory Type:Plastic Shielded Junction Backshell; For Use With:MDR 14 Position Connector; Connector Shell Size:14; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Body Color:Beige RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Backshell, MDR, 14Way (part number 59M4398) is designed as an accessory for Mini D Ribbon connectors, specifically compatible with the 101XX-6000 EC plug connectors. It features a plastic shielded junction backshell that provides protection and organization for cable connections. The connector shell size is 14, and it allows for a cable exit angle of 180 degrees. The body material is made from ABS (Acrylonitrile Butadiene Styrene), ensuring durability and compliance with RoHS standards. This backshell is suitable for applications requiring reliable cable management and EMI shielding.

Datasheet Summary
Powered by GS/AI

The Backshell, MDR, 14Way (part number 59M4398) is designed as an accessory for Mini D Ribbon connectors, specifically compatible with the 101XX-6000 EC plug connectors. It features a plastic shielded junction backshell that provides protection and organization for cable connections. The connector shell size is 14, and it allows for a cable exit angle of 180 degrees. The body material is made from ABS (Acrylonitrile Butadiene Styrene), ensuring durability and compliance with RoHS standards. This backshell is suitable for applications requiring reliable cable management and EMI shielding.

Suppliers

Company
Product
Description
Supplier Links
Shielded Junction Shell, Abs; Accessory Type 3M - 91F4887 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Junction Shell, Abs; Accessory Type 3M
91F4887
Shielded Junction Shell, Abs; Accessory Type 3M 91F4887
SHIELDED JUNCTION SHELL, ABS; Accessory Type:Plastic Shielded Junction Backshell; For Use With:MDR 14 Position Connector; Connector Shell Size:14; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Body Color:Beige RoHS Compliant: Yes

SHIELDED JUNCTION SHELL, ABS; Accessory Type:Plastic Shielded Junction Backshell; For Use With:MDR 14 Position Connector; Connector Shell Size:14; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Body Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet
Backshell, Mdr, 14Way; Accessory Type 3M - 59M4398 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Mdr, 14Way; Accessory Type 3M
59M4398
Backshell, Mdr, 14Way; Accessory Type 3M 59M4398
BACKSHELL, MDR, 14WAY; Accessory Type:Plastic Shielded Junction Backshell; For Use With:Mini D Ribbon 101XX-6000 EC Plug Connectors; Connector Shell Size:14; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile ButadieneRoHS Compliant: Yes

BACKSHELL, MDR, 14WAY; Accessory Type:Plastic Shielded Junction Backshell; For Use With:Mini D Ribbon 101XX-6000 EC Plug Connectors; Connector Shell Size:14; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile ButadieneRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 91F4887
Product Name Shielded Junction Shell, Abs; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details