Manufacturer: 3M
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230699-102A0-52A2PL
Pitch: 1.27 mm
Current Rating: 500 mA
Length: 84.2 mm
Contact Plating: Gold, Nickel
Height: 9.4 mm
Width: 16.7 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): 102A0-52A2 PL; 102A0-52A2-PL;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1230699-102A0-52A2PL |
| Product Name | Custom Parts - Custom Parts (0 - A) - 102A0-52A2PL |