3M No. Of Contacts 3M 10250-1S10PE.

Description
No. of Contacts:50Contacts; Gender:Receptacle; Product Range:MDR Series; Contact Termination Type:Surface Mount; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:50Contacts; Gender:Receptacle; Product Range:MDR Series; Contact Termination Type:Surface Mount; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts 3M - 15AC5252 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts 3M
15AC5252
No. Of Contacts 3M 15AC5252
No. of Contacts:50Contacts; Gender:Receptacle; Product Range:MDR Series; Contact Termination Type:Surface Mount; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

No. of Contacts:50Contacts; Gender:Receptacle; Product Range:MDR Series; Contact Termination Type:Surface Mount; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC5252
Product Name No. Of Contacts 3M
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 120 Housings Green - 1321G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
3 suppliers