3M Centronics Connectors 10236-0210EC

Description
36 Position Receptacle Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
36 Position Receptacle Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - MRB36A-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MRB36A-ND
Centronics Connectors MRB36A-ND
36 Position Receptacle Connector Free Hanging (In-Line) IDC

36 Position Receptacle Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
10236-0210EC
D-Sub Connectors 10236-0210EC
3M Mini Delta Ribbon (MDR) Connectors,

3M Mini Delta Ribbon (MDR) Connectors,

Buy Now
Mdr Conn, Rcpt, 36Pos, Idc/idt; D Sub Connector Type 3M - 92F2483 - Newark, An Avnet Company
Chicago, IL, United States
Mdr Conn, Rcpt, 36Pos, Idc/idt; D Sub Connector Type 3M
92F2483
Mdr Conn, Rcpt, 36Pos, Idc/idt; D Sub Connector Type 3M 92F2483
MDR CONN, RCPT, 36POS, IDC/IDT; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:36Contacts; D Sub Shell Size:-; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

MDR CONN, RCPT, 36POS, IDC/IDT; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:36Contacts; D Sub Shell Size:-; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRB36A-ND 10236-0210EC 92F2483
Product Name Centronics Connectors D-Sub Connectors Mdr Conn, Rcpt, 36Pos, Idc/idt; D Sub Connector Type 3M
Connector Type Centronics Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details