3M Micro D-Sub Conn, Rcpt, 26Pos, Pcb; No. Of Contacts 3M 10226-55G3PC.

Description
MICRO D-SUB CONN, RCPT, 26POS, PCB; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
MICRO D-SUB CONN, RCPT, 26POS, PCB; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro D-Sub Conn, Rcpt, 26Pos, Pcb; No. Of Contacts 3M - 26AC5910 - Newark, An Avnet Company
Chicago, IL, United States
Micro D-Sub Conn, Rcpt, 26Pos, Pcb; No. Of Contacts 3M
26AC5910
Micro D-Sub Conn, Rcpt, 26Pos, Pcb; No. Of Contacts 3M 26AC5910
MICRO D-SUB CONN, RCPT, 26POS, PCB; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MICRO D-SUB CONN, RCPT, 26POS, PCB; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5910
Product Name Micro D-Sub Conn, Rcpt, 26Pos, Pcb; No. Of Contacts 3M
Connector Type D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details