3M D-Sub Connectors 10220-1S10PE

Description
3M Mini Delta Ribbon (MDR) Connectors,
Request a Quote Datasheet
Description
3M Mini Delta Ribbon (MDR) Connectors,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
10220-1S10PE
D-Sub Connectors 10220-1S10PE
3M Mini Delta Ribbon (MDR) Connectors,

3M Mini Delta Ribbon (MDR) Connectors,

Buy Now
Centronics Connectors - 3M6470-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
3M6470-ND
Centronics Connectors 3M6470-ND
20 Position Receptacle Connector Surface Mount, Right Angle Solder

20 Position Receptacle Connector Surface Mount, Right Angle Solder

Buy Now Datasheet
Mini D Ribbon Connector, Receptacle 20 Position Smd; No. Of Contacts 3M - 94M5218 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Receptacle 20 Position Smd; No. Of Contacts 3M
94M5218
Mini D Ribbon Connector, Receptacle 20 Position Smd; No. Of Contacts 3M 94M5218
MINI D RIBBON CONNECTOR, RECEPTACLE 20 POSITION SMD; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:MDR Series; Contact Termination Type:Surface Mount; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, RECEPTACLE 20 POSITION SMD; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:MDR Series; Contact Termination Type:Surface Mount; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10220-1S10PE 3M6470-ND 94M5218
Product Name D-Sub Connectors Centronics Connectors Mini D Ribbon Connector, Receptacle 20 Position Smd; No. Of Contacts 3M
Connector Type D-Sub Connector Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51706-10402400B0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Jack Plugs & Sockets - 1115769 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details