The 3M Mini D Ribbon Connector, Receptacle 14 Position Press Fit (part number 31C8573) features a robust design suitable for PCB mounting. It is constructed from glass reinforced polyester (PBT) for insulation and a zinc alloy body, both of which contribute to its durability. The connector has a current rating of 1 A and offers an insulation resistance greater than 5 vó 10^8Ω at 500 V DC, ensuring reliable electrical performance. It is rated for a temperature range of -20°C to +85°C and complies with UL 94V-0 flammability standards. The connector is designed for press-fit termination, making it compatible with various PCB hole types. Additionally, it includes a wiper-on-wiper contact design for reliable repetitive plugging. The product is RoHS compliant, although it contains lead in excess of the maximum concentration value allowed but is compliant by exemption under EU regulations.
14 Position Receptacle Connector Panel Mount, Through Hole Press-Fit
MINI D RIBBON CONNECTOR, RECEPTACLE 14 POSITION PRESS FIT; No. of Contacts:14Contacts;
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M1734-ND | 31C8573 | 70114680 |
| Product Name | Centronics Connectors | Mini D Ribbon Connector, Receptacle 14 Position Press Fit; No. Of Contacts 3M | 0.050 Mini D Ribbon Board Mount Compliant Pin Vertical Receptacle 14 positions |
| Connector Type | Receptacle | ||
| Mounting | Panel Mount, Through Hole | PCB Mount | |
| Number of Contacts | 14 # |