Manufacturer: 3M
Win Source Part Number: 905028-10214-6212PC
Series: 102, Mini D Ribbon (MDR)
Features: 14 Position Receptacle Connector - Panel Mount, Through Hole Solder
Package: Bulk
Mounting: Panel Mount, Through Hole
Family Name: 10214
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 7000007554, 10214-6212PC-ND, 102146212PC, 54745226181, 3M1812, 4547452261819, JE150317616
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905028-10214-6212PC |
| Product Name | Unclassified - 10214-6212PC |