Manufacturer: 3M
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010894-10214-52A2PL
Pitch: 2.54 mm
Current Rating: 500 mA
Contact Plating: Gold, Nickel
Number of Poles: 14
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 5103309-1; 1658621-9; 1658621-2; 50394-8100; 50079-8000; 43030-000910214-52A2
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1010894-10214-52A2PL |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 10214-52A2PL |