The JE150317780 10214-1210PE is a 3M Mini D Ribbon (MDR) connector designed for reliable data transmission. It features a wiper-on-wiper contact design that ensures stable connections during repetitive plugging. The connector is available in various contact configurations, including 14, 20, 26, 40, and 50 contacts, making it versatile for different applications. Constructed from glass reinforced polyester, the connector has a temperature rating of -55°C to +105°C and is compliant with UL 94V-0 flammability standards. The electrical specifications include a current rating of 1 A, insulation resistance greater than 5 vó 10^8Ω at 500 VDC, and a withstanding voltage of 500 VRMS for one minute. The solder tail plating consists of gold flash over nickel, ensuring good conductivity. The connector is designed for surface mount applications and includes features such as an interface latch for connection stability and ultra-low signal skew for high data rate transmission. It is suitable for use in environments that require robust and reliable interconnect solutions.
14 Position Receptacle Connector Surface Mount, Right Angle Solder
JE150317780 10214-1210PE=14/MDR/
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M1810-ND | 34P6782 |
| Product Name | Centronics Connectors | Je150317780 10214-1210Pe=14/mdr/rc/ra/smtrecp/m2.5/scw/20Min 3M |
| Connector Type | Receptacle |