Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL TAPES
3M
101E, BEIGE, 50M X 72MM -- TAPE, MASKING, 50M X 72MM, BEIGE ROHS COMPLIANT 3M
3M
Tape, Masking, 50M X 72Mm, Beige Rohs Compliant 3M
101E, BEIGE, 50M X 72MM
Description
TAPE, MASKING, 50M X 72MM, BEIGE ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
TAPE, MASKING, 50M X 72MM, BEIGE ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Tape, Masking, 50M X 72Mm, Beige Rohs Compliant 3M
29AK9685
Tape, Masking, 50M X 72Mm, Beige Rohs Compliant 3M
29AK9685
TAPE, MASKING, 50M X 72MM, BEIGE ROHS COMPLIANT: YES
TAPE, MASKING, 50M X 72MM, BEIGE ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Industrial Tapes
Product Number
29AK9685
Product Name
Tape, Masking, 50M X 72Mm, Beige Rohs Compliant 3M
Unlock Full Specs
to access all available technical data
Similar Products
Mid-Mountain Materials, Inc.
Silica Textiles
SILTEX® Tape
Specs
Type
Gasket, Sealing Tape
Features
Dielectric / Insulating; Thermally Insulating
Adhesive
Pressure Sensitive (optional feature)
View Details
Mitsui Chemicals America, Inc.
Mitsui Masking Tape
Specs
Type
Adhesive
Features
Protective; Transparent
Adhesive
Acrylic
View Details
Pexco
Enflon® Pressure Sensistive Tape
Specs
Type
Adhesive; Single; Double- Sided
Features
Dielectric / Insulating; Protective
Width
0.5000 to 12 inches (12.7 to 305 mm)
View Details
Budnick Converting, Inc.
Embossed Tin-Plated Copper Foil
1345
Specs
Type
Adhesive
Thickness
0.0040 inches (0.1016 mm)
Adhesive
Copper
View Details