3M Connectors I/O - D-Sub & D-Ribbon 101A0-6000EC

Description
7000090166 JE150174926 100/MDR/WMPLUG/30MIN
Request a Quote Datasheet
Description
7000090166 JE150174926 100/MDR/WMPLUG/30MIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - 101A0-6000EC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
101A0-6000EC
Connectors I/O - D-Sub & D-Ribbon 101A0-6000EC
7000090166 JE150174926 100/MDR/WMPLUG/30MIN

7000090166 JE150174926 100/MDR/WMPLUG/30MIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
101A0-6000EC
D-Sub Connectors 101A0-6000EC
3M Mini Delta Ribbon (MDR) Connectors,

3M Mini Delta Ribbon (MDR) Connectors,

Buy Now
Centronics Connectors - MPB100A-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MPB100A-ND
Centronics Connectors MPB100A-ND
100 Position Plug Connector Free Hanging (In-Line) IDC

100 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Mini D Ribbon Connector, Plug 100 Position, Idc/idt; No. Of Contacts 3M - 91F4893 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug 100 Position, Idc/idt; No. Of Contacts 3M
91F4893
Mini D Ribbon Connector, Plug 100 Position, Idc/idt; No. Of Contacts 3M 91F4893
MINI D RIBBON CONNECTOR, PLUG 100 POSITION, IDC/IDT; No. of Contacts:100Contacts ; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG 100 POSITION, IDC/IDT; No. of Contacts:100Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Mini D Ribbon (MDR) Connectors, 101 Series, 101A0-6000EC - 70114453 - Allied Electronics, Inc.
Fort Worth, TX, USA
Mini D Ribbon (MDR) Connectors, 101 Series, 101A0-6000EC
70114453
Mini D Ribbon (MDR) Connectors, 101 Series, 101A0-6000EC 70114453
Mini D Ribbon (MDR) Connectors, 101 Series, 101A0-6000EC

Mini D Ribbon (MDR) Connectors, 101 Series, 101A0-6000EC

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 101A0-6000EC 101A0-6000EC MPB100A-ND 91F4893 70114453
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connectors Centronics Connectors Mini D Ribbon Connector, Plug 100 Position, Idc/idt; No. Of Contacts 3M Mini D Ribbon (MDR) Connectors, 101 Series, 101A0-6000EC
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data