3M Centronics Connectors 10180-6000EC

Description
80 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
80 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - MPB80A-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MPB80A-ND
Centronics Connectors MPB80A-ND
80 Position Plug Connector Free Hanging (In-Line) IDC

80 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Mini D Ribbon Connector, Plug, 80 Position, Idc/idt; No. Of Contacts 3M - 91F4892 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 80 Position, Idc/idt; No. Of Contacts 3M
91F4892
Mini D Ribbon Connector, Plug, 80 Position, Idc/idt; No. Of Contacts 3M 91F4892
MINI D RIBBON CONNECTOR, PLUG, 80 POSITION, IDC/IDT; No. of Contacts:80Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 80 POSITION, IDC/IDT; No. of Contacts:80Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MPB80A-ND 91F4892
Product Name Centronics Connectors Mini D Ribbon Connector, Plug, 80 Position, Idc/idt; No. Of Contacts 3M
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data