Win Source Part Number: 1340835-10168-8000EE
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Series: 101, Mini D Ribbon (MDR)
Number of Positions: 68
Features: Strain Relief
Connector Type: Plug
Number of Rows: 2
Termination: IDC
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Box
Connector Style: Center Strip Contacts
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4051
Mfr: 3M
Base Product Number: 10168
3M Mini Delta Ribbon (MDR) Connectors,
68 Position Plug Connector Free Hanging (In-Line) IDC
Connector,D-Shell,Ca
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1340835-10168-8000EE | 10168-8000EE | 10168-8000EE-ND | 01C5494 |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors | D-Sub Connectors | Centronics Connectors | Connector,d-Shell,cable Mount,recept,68 Contacts,pin,0.05 Pitch,idc Terminal,latch Rohs Compliant 3M |
| Connector Type | Centronics Connector | D-Sub Connector | Centronics Connector |