3M Connectors I/O - D-Sub & D-Ribbon 10168-6000EC

Description
7000007375 JE150174900 68/MDR/WMPLUG/30MIN
Request a Quote Datasheet
Description
7000007375 JE150174900 68/MDR/WMPLUG/30MIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - 10168-6000EC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
10168-6000EC
Connectors I/O - D-Sub & D-Ribbon 10168-6000EC
7000007375 JE150174900 68/MDR/WMPLUG/30MIN

7000007375 JE150174900 68/MDR/WMPLUG/30MIN

Buy Now
Centronics Connectors - MPB68A-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MPB68A-ND
Centronics Connectors MPB68A-ND
68 Position Plug Connector Free Hanging (In-Line) IDC

68 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Mini D Ribbon Connector, Plug, 68 Position, Idc/idt; No. Of Contacts 3M - 52F7596 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 68 Position, Idc/idt; No. Of Contacts 3M
52F7596
Mini D Ribbon Connector, Plug, 68 Position, Idc/idt; No. Of Contacts 3M 52F7596
MINI D RIBBON CONNECTOR, PLUG, 68 POSITION, IDC/IDT; No. of Contacts:68Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 68 POSITION, IDC/IDT; No. of Contacts:68Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Je150174900 10168-6000Ec=68/mdr/wmplug/30Min Rohs Compliant 3M - 82AC0958 - Newark, An Avnet Company
Chicago, IL, United States
Je150174900 10168-6000Ec=68/mdr/wmplug/30Min Rohs Compliant 3M
82AC0958
Je150174900 10168-6000Ec=68/mdr/wmplug/30Min Rohs Compliant 3M 82AC0958
JE150174900 10168-6000EC=68/MDR/ WMPLUG/30MIN ROHS COMPLIANT: YES

JE150174900 10168-6000EC=68/MDR/WMPLUG/30MIN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10168-6000EC MPB68A-ND 52F7596 82AC0958
Product Name Connectors I/O - D-Sub & D-Ribbon Centronics Connectors Mini D Ribbon Connector, Plug, 68 Position, Idc/idt; No. Of Contacts 3M Je150174900 10168-6000Ec=68/mdr/wmplug/30Min Rohs Compliant 3M
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-839-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details