3M SCSI Connectors 10150-6000EL

Description
3M 10150-6000EL SCSI Connector
Request a Quote Datasheet
Description
3M 10150-6000EL SCSI Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCSI Connectors - 1633336 - RS Components, Ltd.
Corby, Northants, United Kingdom
SCSI Connectors
1633336
SCSI Connectors 1633336
3M 10150-6000EL SCSI Connector

3M 10150-6000EL SCSI Connector

Supplier's Site
Connector, Mini D Ribbon, Plug, 50 Position, Idc; No. Of Contacts 3M - 39K0719 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini D Ribbon, Plug, 50 Position, Idc; No. Of Contacts 3M
39K0719
Connector, Mini D Ribbon, Plug, 50 Position, Idc; No. Of Contacts 3M 39K0719
CONNECTOR, MINI D RIBBON, PLUG, 50 POSITION, IDC; No. of Contacts:50Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, MINI D RIBBON, PLUG, 50 POSITION, IDC; No. of Contacts:50Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1633336 39K0719
Product Name SCSI Connectors Connector, Mini D Ribbon, Plug, 50 Position, Idc; No. Of Contacts 3M
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Coaxial Adapters - NAV3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details