3M Centronics Connectors 10150-6000EC

Description
50 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
50 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - MPB50A-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MPB50A-ND
Centronics Connectors MPB50A-ND
50 Position Plug Connector Free Hanging (In-Line) IDC

50 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon, Filtered - 10150-6000EC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Filtered
10150-6000EC
Connectors I/O - D-Sub & D-Ribbon, Filtered 10150-6000EC
7000007374 JE150174892 50/MDR/WMPLUG/30MIN

7000007374 JE150174892 50/MDR/WMPLUG/30MIN

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors - 1333233-10150-6000EC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
1333233-10150-6000EC
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 1333233-10150-6000EC
Manufacturer: 3M Win Source Part Number: 1333233-10150-6000EC Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>Centronic s Connectors Packaging: Tray Number of Positions: 50 Features: Shielded Connector Type: Plug Number of Rows: 2 Termination: IDC Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: Center Strip Contacts Standard Package: 100 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Other Part Number: 4901690086434,JE1501 74892,7000007374,101 506000EC,MPB50A,9016 9008643 Base Product Number: 10150 RoHS Status: RoHS Compliant

Manufacturer: 3M
Win Source Part Number: 1333233-10150-6000EC
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>Centronics Connectors
Packaging: Tray
Number of Positions: 50
Features: Shielded
Connector Type: Plug
Number of Rows: 2
Termination: IDC
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: Center Strip Contacts
Standard Package: 100
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051
Other Part Number: 4901690086434,JE150174892,7000007374,101506000EC,MPB50A,90169008643
Base Product Number: 10150
RoHS Status: RoHS Compliant

Buy Now Datasheet
D Sub Connectors - 7709010 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7709010
D Sub Connectors 7709010
Plug MDR IDC shielded 50 pin

Plug MDR IDC shielded 50 pin

Supplier's Site
.050 Mini D Ribbon (MDR) 50 Pos. IDC Wiremount Plug-Shielded - 70114232 - Allied Electronics, Inc.
Fort Worth, TX, USA
.050 Mini D Ribbon (MDR) 50 Pos. IDC Wiremount Plug-Shielded
70114232
.050 Mini D Ribbon (MDR) 50 Pos. IDC Wiremount Plug-Shielded 70114232
Insulation: Glass reinforced polyester (PBT). Flammability: UL94V-0. Plating: 30" min. gold in wiping area. Current Rating: 1 Amp. Temperature Rating: –20°C to +85°C. Recommended for termination to twisted pair of flat cable with maximum conductor Outside Diameter of 0.026" ±0.003. Wiper-On-Wiper Contact for Reliable Repetitive Plugging MDR Digital LCD Interface as a 20 or 26 Contact Connector Accepts a Wide Variety of Cable Constructions Including Flat, Round, Twisted Pair and Twinax Cables (28 AWG Stranded, 30 AWG Solid)

Insulation: Glass reinforced polyester (PBT). Flammability: UL94V-0. Plating: 30" min. gold in wiping area. Current Rating: 1 Amp. Temperature Rating: –20°C to +85°C. Recommended for termination to twisted pair of flat cable with maximum conductor Outside Diameter of 0.026" ±0.003.

  • Wiper-On-Wiper Contact for Reliable Repetitive Plugging
  • MDR Digital LCD Interface as a 20 or 26 Contact Connector
  • Accepts a Wide Variety of Cable Constructions Including Flat, Round, Twisted Pair and Twinax Cables (28 AWG Stranded, 30 AWG Solid)
Supplier's Site
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts 3M - 52F7594 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts 3M
52F7594
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts 3M 52F7594
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Micro D Sub Connector, 101 Series, Plug, 50, Idc / Idt, Cable Mount, Gold Plated Contacts Rohs Compliant 3M - 53W2307 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Connector, 101 Series, Plug, 50, Idc / Idt, Cable Mount, Gold Plated Contacts Rohs Compliant 3M
53W2307
Micro D Sub Connector, 101 Series, Plug, 50, Idc / Idt, Cable Mount, Gold Plated Contacts Rohs Compliant 3M 53W2307
Micro D Sub Connector, 101 Series, Plug, 50, IDC / IDT, Cable Mount, Gold Plated Contacts RoHS Compliant: Yes

Micro D Sub Connector, 101 Series, Plug, 50, IDC / IDT, Cable Mount, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Centronics Connectors - 10150-6000EC - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
10150-6000EC
Centronics Connectors 10150-6000EC
CONN PLUG 50POS STR IDC

CONN PLUG 50POS STR IDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MPB50A-ND 10150-6000EC 1333233-10150-6000EC 7709010 70114232 52F7594 53W2307 10150-6000EC
Product Name Centronics Connectors Connectors I/O - D-Sub & D-Ribbon, Filtered Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors D Sub Connectors .050 Mini D Ribbon (MDR) 50 Pos. IDC Wiremount Plug-Shielded Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts 3M Micro D Sub Connector, 101 Series, Plug, 50, Idc / Idt, Cable Mount, Gold Plated Contacts Rohs Compliant 3M Centronics Connectors
Connector Type Centronics Connector Centronics Connector D-Sub Connector Micro Connector and Nano Connector Centronics Connector
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Cable Mount Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination IDC Idc IDC/Ribbon IDC / IDT IDC
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 120 Housings White - 1321G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details