3M D Sub Connectors 10140-6000EC

Description
Plug MDR IDC shielded 40 pin
Request a Quote Datasheet
Description
Plug MDR IDC shielded 40 pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 7709016 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7709016
D Sub Connectors 7709016
Plug MDR IDC shielded 40 pin

Plug MDR IDC shielded 40 pin

Supplier's Site
D-Sub Connectors - 10140-6000EC - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
10140-6000EC
D-Sub Connectors 10140-6000EC
3M Mini Delta Ribbon (MDR) Connectors,

3M Mini Delta Ribbon (MDR) Connectors,

Buy Now
Singapore, Singapore
1A 500V Electronic Connector
438-10140-6000EC
1A 500V Electronic Connector 438-10140-6000EC
40 Pos 1.27mm IDC RA SCSI Connector, Male, 1A, 500V Product overview: 10140-6000EC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10140-6000EC can be used for catalog matching and distributor lookup.

40 Pos 1.27mm IDC RA SCSI Connector, Male, 1A, 500V Product overview: 10140-6000EC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10140-6000EC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - MPB40A-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MPB40A-ND
Centronics Connectors MPB40A-ND
40 Position Plug Connector Free Hanging (In-Line) IDC

40 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Mini D Ribbon Connector, Plug, 40 Position, Idc/idt; No. Of Contacts 3M - 91F4891 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 40 Position, Idc/idt; No. Of Contacts 3M
91F4891
Mini D Ribbon Connector, Plug, 40 Position, Idc/idt; No. Of Contacts 3M 91F4891
MINI D RIBBON CONNECTOR, PLUG, 40 POSITION, IDC/IDT; No. of Contacts:40Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 40 POSITION, IDC/IDT; No. of Contacts:40Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7709016 10140-6000EC 438-10140-6000EC MPB40A-ND 91F4891
Product Name D Sub Connectors D-Sub Connectors 1A 500V Electronic Connector Centronics Connectors Mini D Ribbon Connector, Plug, 40 Position, Idc/idt; No. Of Contacts 3M
Connector Type D-Sub Connector D-Sub Connector Centronics Connector
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight; Straight
Termination Idc IDC IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Terminal Blocks - 39.1114 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-1811/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details