3M 1A Electronic Connector 10136-3000PE

Description
36 Pin Male D-Sub Connector, Solder, 2.54mm Pitch, 1A, UL Product overview: 10136-3000PE from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10136-3000PE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
36 Pin Male D-Sub Connector, Solder, 2.54mm Pitch, 1A, UL Product overview: 10136-3000PE from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10136-3000PE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Electronic Connector
438-10136-3000PE
1A Electronic Connector 438-10136-3000PE
36 Pin Male D-Sub Connector, Solder, 2.54mm Pitch, 1A, UL Product overview: 10136-3000PE from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10136-3000PE can be used for catalog matching and distributor lookup.

36 Pin Male D-Sub Connector, Solder, 2.54mm Pitch, 1A, UL Product overview: 10136-3000PE from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10136-3000PE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connectors - 5157505 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
5157505
D Sub Connectors 5157505
36 way shielded I/O solder plug,1A

36 way shielded I/O solder plug,1A

Supplier's Site
Centronics Connectors - 3M1770-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
3M1770-ND
Centronics Connectors 3M1770-ND
36 Position Plug Connector Free Hanging (In-Line) Solder Cup

36 Position Plug Connector Free Hanging (In-Line) Solder Cup

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors - 1355016-10136-3000PE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
1355016-10136-3000PE
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 1355016-10136-3000PE
Win Source Part Number: 1355016-10136-3000PE Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: 3M Series: 101, Mini D Ribbon (MDR) Package: Tray Product Status: Active Features: Shielded Base Product Number: 10136 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 20.0µin (0.51µm) Connector Type: Plug Number of Positions: 36 Number of Rows: 2 Termination: Solder Cup Connector Style: Center Strip Contacts

Win Source Part Number: 1355016-10136-3000PE
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: 3M
Series: 101, Mini D Ribbon (MDR)
Package: Tray
Product Status: Active
Features: Shielded
Base Product Number: 10136
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 20.0µin (0.51µm)
Connector Type: Plug
Number of Positions: 36
Number of Rows: 2
Termination: Solder Cup
Connector Style: Center Strip Contacts

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - 10136-3000PE - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
10136-3000PE
Connectors I/O - D-Sub & D-Ribbon 10136-3000PE
7100206779 JE150481594 36/MDR/RC/PLUG/SOLDE R/20MIN

7100206779 JE150481594 36/MDR/RC/PLUG/SOLDER/20MIN

Buy Now
Centronics Connectors - 10136-3000PE - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
10136-3000PE
Centronics Connectors 10136-3000PE
CONN PLUG 36POS STR SLDR CUP

CONN PLUG 36POS STR SLDR CUP

Supplier's Site Datasheet
Mini D Ribbon Connector, Plug, 36 Position, Solder; No. Of Contacts 3M - 69K7226 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 36 Position, Solder; No. Of Contacts 3M
69K7226
Mini D Ribbon Connector, Plug, 36 Position, Solder; No. Of Contacts 3M 69K7226
MINI D RIBBON CONNECTOR, PLUG, 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Je150332839 10136-3000Pe=36/mdr/rc/plug/solder/20Min Rohs Compliant 3M - 30AC2991 - Newark, An Avnet Company
Chicago, IL, United States
Je150332839 10136-3000Pe=36/mdr/rc/plug/solder/20Min Rohs Compliant 3M
30AC2991
Je150332839 10136-3000Pe=36/mdr/rc/plug/solder/20Min Rohs Compliant 3M 30AC2991
JE150332839 10136-3000PE=36/MDR/ RC/PLUG/SOLDER/20MIN ROHS COMPLIANT: YES

JE150332839 10136-3000PE=36/MDR/RC/PLUG/SOLDER/20MIN ROHS COMPLIANT: YES

Supplier's Site
Micro D Sub Connector, 101 Series, Plug, 36, Solder, Cable Mount, Gold Plated Contacts Rohs Compliant 3M - 39K0716 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Connector, 101 Series, Plug, 36, Solder, Cable Mount, Gold Plated Contacts Rohs Compliant 3M
39K0716
Micro D Sub Connector, 101 Series, Plug, 36, Solder, Cable Mount, Gold Plated Contacts Rohs Compliant 3M 39K0716
Micro D Sub Connector, 101 Series, Plug, 36, Solder, Cable Mount, Gold Plated Contacts RoHS Compliant: Yes

Micro D Sub Connector, 101 Series, Plug, 36, Solder, Cable Mount, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Solder Plug Connector --Shielded 36 positions - 70114397 - Allied Electronics, Inc.
Fort Worth, TX, USA
Solder Plug Connector --Shielded 36 positions
70114397
Solder Plug Connector --Shielded 36 positions 70114397
Solder Plug Connector --Shielded 36 positions

Solder Plug Connector --Shielded 36 positions

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 438-10136-3000PE 5157505 3M1770-ND 1355016-10136-3000PE 10136-3000PE 10136-3000PE 69K7226 30AC2991 39K0716 70114397
Product Name 1A Electronic Connector D Sub Connectors Centronics Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Connectors I/O - D-Sub & D-Ribbon Centronics Connectors Mini D Ribbon Connector, Plug, 36 Position, Solder; No. Of Contacts 3M Je150332839 10136-3000Pe=36/mdr/rc/plug/solder/20Min Rohs Compliant 3M Micro D Sub Connector, 101 Series, Plug, 36, Solder, Cable Mount, Gold Plated Contacts Rohs Compliant 3M Solder Plug Connector --Shielded 36 positions
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Termination Solder Solder Solder Cup Solder Cup Solder
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Banana Plug - 9202 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Voltage Rating 3500 volts
View Details