3M Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 10126-900APL

Description
Win Source Part Number: 1340375-10126-900APL Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Series: 101, Mini D Ribbon (MDR) Number of Positions: 26 Features: Shielded Connector Type: Plug Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Package: Box Connector Style: Center Strip Contacts Standard Package: 100 Mounting Type: Board Edge, Straddle Mount ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: 10126
Request a Quote Datasheet
Description
Win Source Part Number: 1340375-10126-900APL Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Series: 101, Mini D Ribbon (MDR) Number of Positions: 26 Features: Shielded Connector Type: Plug Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Package: Box Connector Style: Center Strip Contacts Standard Package: 100 Mounting Type: Board Edge, Straddle Mount ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: 10126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors - 1340375-10126-900APL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
1340375-10126-900APL
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 1340375-10126-900APL
Win Source Part Number: 1340375-10126-900APL Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Series: 101, Mini D Ribbon (MDR) Number of Positions: 26 Features: Shielded Connector Type: Plug Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Package: Box Connector Style: Center Strip Contacts Standard Package: 100 Mounting Type: Board Edge, Straddle Mount ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: 10126

Win Source Part Number: 1340375-10126-900APL
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Series: 101, Mini D Ribbon (MDR)
Number of Positions: 26
Features: Shielded
Connector Type: Plug
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Box
Connector Style: Center Strip Contacts
Standard Package: 100
Mounting Type: Board Edge, Straddle Mount
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: 3M
Base Product Number: 10126

Buy Now Datasheet
Singapore, Singapore
1A 500V Electronic Connector
438-10126-900APL
1A 500V Electronic Connector 438-10126-900APL
26 Pos Male D-Sub Connector, Straight, Solder, 1A, 500V Product overview: 10126-900APL from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10126-900APL can be used for catalog matching and distributor lookup.

26 Pos Male D-Sub Connector, Straight, Solder, 1A, 500V Product overview: 10126-900APL from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10126-900APL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - 3M15560-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
3M15560-ND
Centronics Connectors 3M15560-ND
26 Position Plug Connector Board Edge, Straddle Mount Solder

26 Position Plug Connector Board Edge, Straddle Mount Solder

Buy Now Datasheet
Je150362257 10126-900Apl=26/mdr/rc/strdle/plug/plastic/12Au 3M - 34P6767 - Newark, An Avnet Company
Chicago, IL, United States
Je150362257 10126-900Apl=26/mdr/rc/strdle/plug/plastic/12Au 3M
34P6767
Je150362257 10126-900Apl=26/mdr/rc/strdle/plug/plastic/12Au 3M 34P6767
JE150362257 10126-900APL=26/MDR/ RC/STRDLE/PLUG/PLAST IC/12AU

JE150362257 10126-900APL=26/MDR/RC/STRDLE/PLUG/PLASTIC/12AU

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1340375-10126-900APL 438-10126-900APL 3M15560-ND 34P6767
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 1A 500V Electronic Connector Centronics Connectors Je150362257 10126-900Apl=26/mdr/rc/strdle/plug/plastic/12Au 3M
Connector Type Centronics Connector Plug
Termination Solder Solder
Mounting Board Edge, Straddle Mount Board Edge, Straddle Mount
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002408ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Board to Board & Mezzanine Connectors - 1-5175473-1 - Powell Electronics, Inc.
Specs
Connector Type Board to Board Connector
View Details
3 suppliers
PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details