26 Position Plug Connector Panel Mount, Through Hole, Right Angle Solder
D Type Connector, 26 Contact(s), Male, 0.05 inch Pitch, Solder Terminal, M2.6, Plug, Product overview: 10126-52B2PC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10126-52B2PC can be used for catalog matching and distributor lookup.
3M 10126-52B2PC D-Sub Connector
MDR CONN, R/A RCPT, 26POS, SOLDER; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:26Contacts;
CONN PLUG 26POS R/A SOLDER
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M1807-ND | 438-10126-52B2PC | 7709063 | 55M1295 | 10126-52B2PC |
| Product Name | Centronics Connectors | Electronic Connector | D Sub Connectors | Mdr Conn, R/a Rcpt, 26Pos, Solder; D Sub Connector Type 3M | Centronics Connectors |
| Connector Type | Plug | D-Sub Connector | D-Sub Connector | Centronics Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | Through hole | Panel Mount, Through Hole, Right Angle | ||
| Number of Contacts | 26 # | ||||
| Gender | Male / Plug | Male / Plug; Female / Jack | Male / Plug |