26 Position Plug Connector Board to Board Panel Mount, Through Hole, Right Angle Solder
MINI D SUB CONN, PLUG, 26POS, SOLDER; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Plug; Product Range:101 Series; No. of Contacts:26Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M156249-ND | 34P6764 |
| Product Name | Centronics Connectors | Mini D Sub Conn, Plug, 26Pos, Solder; D Sub Connector Type 3M |
| Category | Board to Board Connector | |
| Connector Type | Plug | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle |