Manufacturer: 3M
Win Source Part Number: 904988-10126-3000PE
Series: 101, Mini D Ribbon (MDR)
Features: 26 Position Plug Connector - Free Hanging (In-Line) Solder Cup
Package: Tray
Mounting: Free Hanging (In-Line)
Family Name: 10126
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.69.8000
Other Part Number: 7100206783, 4547452371693, 5 48623 74495, JE-1503-2860-5, 3M1769, JE150328605, 101263000PE, JE-1504-2999-9, 5 45 48623 74495 2, 54745237169, JE150429999, 7000007689
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 904988-10126-3000PE |
| Product Name | Unclassified - 10126-3000PE |