3M Unclassified - 10126-3000PC 10126-3000PC

Description
Manufacturer: 3M Win Source Part Number: 904987-10126-3000PC Series: 101, Mini D Ribbon (MDR) Features: 26 Position Plug Connector - Free Hanging (In-Line) Solder Cup Package: Tray Mounting: Free Hanging (In-Line) Family Name: 10126 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.69.8000 Other Part Number: 3M157259, 04547452571079, JE150351078, 7100010171, 10126-3000PC-ND
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 904987-10126-3000PC Series: 101, Mini D Ribbon (MDR) Features: 26 Position Plug Connector - Free Hanging (In-Line) Solder Cup Package: Tray Mounting: Free Hanging (In-Line) Family Name: 10126 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.69.8000 Other Part Number: 3M157259, 04547452571079, JE150351078, 7100010171, 10126-3000PC-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 10126-3000PC - 904987-10126-3000PC - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 10126-3000PC
904987-10126-3000PC
Unclassified - 10126-3000PC 904987-10126-3000PC
Manufacturer: 3M Win Source Part Number: 904987-10126-3000PC Series: 101, Mini D Ribbon (MDR) Features: 26 Position Plug Connector - Free Hanging (In-Line) Solder Cup Package: Tray Mounting: Free Hanging (In-Line) Family Name: 10126 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.69.8000 Other Part Number: 3M157259, 04547452571079, JE150351078, 7100010171, 10126-3000PC-ND

Manufacturer: 3M
Win Source Part Number: 904987-10126-3000PC
Series: 101, Mini D Ribbon (MDR)
Features: 26 Position Plug Connector - Free Hanging (In-Line) Solder Cup
Package: Tray
Mounting: Free Hanging (In-Line)
Family Name: 10126
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.69.8000
Other Part Number: 3M157259, 04547452571079, JE150351078, 7100010171, 10126-3000PC-ND

Buy Now Datasheet
Centronics Connectors - 3M157259-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
3M157259-ND
Centronics Connectors 3M157259-ND
26 Position Plug Connector Free Hanging (In-Line) Solder Cup

26 Position Plug Connector Free Hanging (In-Line) Solder Cup

Buy Now Datasheet
Mini D Sub Conn, Plug, 26Pos, Solder Cup; D Sub Connector Type 3M - 39P4770 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Sub Conn, Plug, 26Pos, Solder Cup; D Sub Connector Type 3M
39P4770
Mini D Sub Conn, Plug, 26Pos, Solder Cup; D Sub Connector Type 3M 39P4770
MINI D SUB CONN, PLUG, 26POS, SOLDER CUP; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Plug; Product Range:101 Series; No. of Contacts:26Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

MINI D SUB CONN, PLUG, 26POS, SOLDER CUP; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Plug; Product Range:101 Series; No. of Contacts:26Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 904987-10126-3000PC 3M157259-ND 39P4770
Product Name Unclassified - 10126-3000PC Centronics Connectors Mini D Sub Conn, Plug, 26Pos, Solder Cup; D Sub Connector Type 3M
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Protective Boot - 110339 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
D Series: Push Button Quick Disconnect Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details