3M D Sub Connectors 10120-6000EL

Description
3M 10120-6000EL D-Sub Connector
Request a Quote Datasheet
Description
3M 10120-6000EL D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 1633285 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1633285
D Sub Connectors 1633285
3M 10120-6000EL D-Sub Connector

3M 10120-6000EL D-Sub Connector

Supplier's Site
Mini D Ribbon, Plug, 20, Idc/idt; No. Of Contacts 3M - 39K0713 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon, Plug, 20, Idc/idt; No. Of Contacts 3M
39K0713
Mini D Ribbon, Plug, 20, Idc/idt; No. Of Contacts 3M 39K0713
MINI D RIBBON, PLUG, 20, IDC/IDT; No. of Contacts:20Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI D RIBBON, PLUG, 20, IDC/IDT; No. of Contacts:20Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1633285 39K0713
Product Name D Sub Connectors Mini D Ribbon, Plug, 20, Idc/idt; No. Of Contacts 3M
Connector Type D-Sub Connector
Gender Male / Plug Male / Plug
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products